MSI logo

MSI MS-1013 Black barebook 1280 x 800 pixels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93130
Info modified on:
21 Oct 2022, 10:14:32
Long product name MSI MS-1013 Black barebook 1280 x 800 pixels:

AMD MOBILE ATHLON64, ATIRS 480M, 400FSB, 2GB MEMORY MAX., DDR333/400,

MSI MS-1013 Black barebook 1280 x 800 pixels:

MSI MS-1013 notebook provides convenient and reliable performance for users on the go

Now it's easy to keep within your budget but get everything you need in a notebook for home, school or home office. MSI MS-1013 notebook, based on the latest AMD Mobile CPUs Athlon™ 64 and Turion™64, makes it a great choice for users looking for a powerful mobile system. The bright 12.1-inch TFT display offers exceptional clarity and outstanding durability. The widescreen display provides eye-soothing performance and renders extremely clear picture quality to enhance your viewing pleasure. With a slim profile and weighing less than four pounds, the MS-1013 is the perfect solution for people who want their notebook to be as mobile as they are.

No need to sacrifice power for portability! The MS-1013 combines portability and productivity features to make it your ultimate mobile companion. The integrated wireless LAN (optional) lets you connect to thousands of hotspots across the country to check emails, research on the web or do your work – the MS-1013B is the perfect companion for people on the go.


Special features:
• Supports Mobile AMD Athlon™ 64 / Mobile Sempron™ / Turion™64 processors
• ATI X200M GPU
• 12.1" Glare Wide XGA TFT Display (16:10 aspect ratio)
• Built-in 802.11b/g wireless connection optional
• Built-in Bluetooth function optional
• Built-in DVD Dual-Layer Burner

Short summary description MSI MS-1013 Black barebook 1280 x 800 pixels:

MSI MS-1013 Black, Glare WXGA TFT, 1280 x 800 pixels

Long summary description MSI MS-1013 Black barebook 1280 x 800 pixels:

MSI MS-1013 Black. Processor manufacturer: AMD. Maximum internal memory: 2 GB. Display resolution: 1280 x 800 pixels, Display: Glare WXGA TFT. CardBus PCMCIA slot type: Type II, TV-out: S-Video. Battery technology: Lithium-Ion (Li-Ion), Battery type: 8 cells

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.