MSI X-Slim Series U270DX-E2245, AMD E, 1.75 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
MSI X-Slim Series U270DX-E2245. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor: E2-2000, Processor frequency: 1.75 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7340. Operating system installed: Windows 8. Product colour: White. Weight: 1.3 kg