Moulinex logo

Moulinex QA402 food processor 900 W 4 L Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20382
Info modified on:
04 Apr 2019, 13:34:47
Short summary description Moulinex QA402 food processor 900 W 4 L Red:

Moulinex QA402, 4 L, Red, Buttons, 1.5 L, Metal, Aluminium, Stainless steel

Long summary description Moulinex QA402 food processor 900 W 4 L Red:

Moulinex QA402. Bowl capacity: 4 L, Product colour: Red, Control type: Buttons. Bowl material: Metal, Material: Aluminium, Stainless steel, Material knife: Stainless steel. Power: 900 W. Bowles included: Extra, Mixing

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.