Moulinex logo

Moulinex FP824H food processor 1000 W 3 L Silver, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80534
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Moulinex FP824H food processor 1000 W 3 L Silver, Grey:

Moulinex FP824H, 3 L, Silver, Grey, Buttons, Rotary, 1.5 L, Fine, Plastic

Long summary description Moulinex FP824H food processor 1000 W 3 L Silver, Grey:

Moulinex FP824H. Bowl capacity: 3 L, Product colour: Silver, Grey, Control type: Buttons, Rotary. Bowl material: Plastic, Housing material: Plastic, Material knife: Stainless steel. Power: 1000 W. Width: 230 mm, Depth: 280 mm, Height: 400 mm. Package width: 278 mm, Package depth: 470 mm, Package height: 461 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.