Moulinex logo

Moulinex AM3021 Single Stand-alone Deep fryer White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40987
Info modified on:
22 Feb 2024, 04:32:48
Short summary description Moulinex AM3021 Single Stand-alone Deep fryer White:

Moulinex AM3021, Deep fryer, 1.4 kg, 2.2 L, Carbon, 150 °C, 190 °C

Long summary description Moulinex AM3021 Single Stand-alone Deep fryer White:

Moulinex AM3021. Product type: Deep fryer, Fryer food capacity: 1.4 kg, Oil content: 2.2 L. Construction type: Single, Product colour: White, Control type: Buttons, Rotary. Width: 280 mm, Depth: 410 mm, Height: 260 mm. Package width: 323 mm, Package depth: 463 mm, Package height: 293 mm. Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.