Motorola one Macro, 15.8 cm (6.2"), 4 GB, 64 GB, 13 MP, Android 9.0, Blue
Motorola one Macro. Display diagonal: 15.8 cm (6.2"), Display resolution: 1520 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor: Helio P70. RAM capacity: 4 GB, RAM type: DDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery performance: 4000 mAh. Product colour: Blue. Weight: 186 g