Motorola logo

Motorola moto g30 16.5 cm (6.5") Dual SIM Android 11 4G USB Type-C 6 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44054
Info modified on:
27 Jan 2025, 15:27:05
Short summary description Motorola moto g30 16.5 cm (6.5") Dual SIM Android 11 4G USB Type-C 6 GB 128 GB 5000 mAh Black:

Motorola moto g30, 16.5 cm (6.5"), 6 GB, 128 GB, 64 MP, Android 11, Black

Long summary description Motorola moto g30 16.5 cm (6.5") Dual SIM Android 11 4G USB Type-C 6 GB 128 GB 5000 mAh Black:

Motorola moto g30. Display diagonal: 16.5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor: 662. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery performance: 5000 mAh. Product colour: Black. Weight: 197 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.