MEDION logo

MEDION MD 17620 vacuum sealer 500 mbar Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63033
Info modified on:
30 Oct 2024, 11:48:05
Short summary description MEDION MD 17620 vacuum sealer 500 mbar Black, White:

MEDION MD 17620, Black, White, 500 mbar, Touch, 110 W, 380 mm, 165 mm

Long summary description MEDION MD 17620 vacuum sealer 500 mbar Black, White:

MEDION MD 17620. Product colour: Black, White, Vacuum: 500 mbar, Control type: Touch. Power: 110 W. Width: 380 mm, Depth: 165 mm, Height: 80 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.