MEDION logo

MEDION Life S63005 MD 82130 DECT telephone Caller ID Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99514
Info modified on:
02 Jun 2018, 08:04:17
Short summary description MEDION Life S63005 MD 82130 DECT telephone Caller ID Black:

MEDION Life S63005 MD 82130, DECT telephone, Wireless handset, Speakerphone, 250 entries, Caller ID, Black

Long summary description MEDION Life S63005 MD 82130 DECT telephone Caller ID Black:

MEDION Life S63005 MD 82130. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 250 entries. Caller ID. Product colour: Black. Number of handsets included: 1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.