MEDION logo

MEDION P7401 Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80244
Info modified on:
14 Mar 2024, 17:14:07
Short summary description MEDION P7401 Wi-Fi Black:

MEDION P7401, Black, IPS, 10 W, 2.0 channels, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Micro-USB B

Long summary description MEDION P7401 Wi-Fi Black:

MEDION P7401. Product colour: Black, Display type: IPS. RMS rated power: 10 W, Audio output channels: 2.0 channels. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), USB connector type: Micro-USB B, Headphone connectivity: 3.5 mm. Width: 330 mm, Depth: 70 mm, Height: 179 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.