MEDION logo

MEDION AKOYA E2211T Intel Atom® Z3735F Hybrid (2-in-1) 29.5 cm (11.6") Touch screen 2 GB DDR3L-SDRAM 64 GB SSD Windows 10 Home Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81678
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION AKOYA E2211T Intel Atom® Z3735F Hybrid (2-in-1) 29.5 cm (11.6") Touch screen 2 GB DDR3L-SDRAM 64 GB SSD Windows 10 Home Black, Silver:

MEDION AKOYA E2211T, Intel Atom®, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description MEDION AKOYA E2211T Intel Atom® Z3735F Hybrid (2-in-1) 29.5 cm (11.6") Touch screen 2 GB DDR3L-SDRAM 64 GB SSD Windows 10 Home Black, Silver:

MEDION AKOYA E2211T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Atom®, Processor: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.