MEDION AKOYA S4613, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1.03 TB
MEDION AKOYA S4613. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.03 TB, Storage media: HDD+SSD. Mobile network generation: 4G. Operating system installed: Windows 8. Product colour: Metallic