MEDION logo

MEDION LIFETAB S9714 3G NVIDIA Tegra 32 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109766
Info modified on:
23 Apr 2021, 09:45:29
Short summary description MEDION LIFETAB S9714 3G NVIDIA Tegra 32 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Black:

MEDION LIFETAB S9714, 25.4 cm (10"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Black

Long summary description MEDION LIFETAB S9714 3G NVIDIA Tegra 32 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Black:

MEDION LIFETAB S9714. Display diagonal: 25.4 cm (10"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.2 GHz, Processor family: NVIDIA Tegra, Processor: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 630 g. Operating system installed: Android. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.