Mars Gaming MC-VIEW2P, Mini Tower, PC, Pink, micro ATX, Mini-ITX, Metal, Tempered glass, Gaming
Mars Gaming MC-VIEW2P. Form factor: Mini Tower, Type: PC, Product colour: Pink. Power supply location: Side, Supported power supply form factors: ATX. Side fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 277 mm, Depth: 345 mm, Height: 355 mm