Logitech logo

Logitech 980-001277 Bluetooth music receiver 15 m Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102998
Info modified on:
05 Mar 2025, 11:11:43
Short summary description Logitech 980-001277 Bluetooth music receiver 15 m Black:

Logitech 980-001277, 3.5 mm, 15 m, Black, USB, 50 mm, 50 mm

Long summary description Logitech 980-001277 Bluetooth music receiver 15 m Black:

Logitech 980-001277. Host interface: 3.5 mm, Transmission distance: 15 m, Product colour: Black. Power source: USB. Width: 50 mm, Depth: 50 mm, Height: 23 mm. Cables included: Audio (3.5mm), USB. Master (outer) case width: 121 mm, Master (outer) case length: 124 mm, Master (outer) case height: 147 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.