Logitech S100 10pk, 2.0 channels, Wired, 2.6 W, 50HZ - 20kHZ, Black
Logitech S100 10pk. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 2.6 W, Frequency range: 50HZ - 20kHZ. Product colour: Black