Logitech logo

Logitech G410 keyboard Gaming USB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27639
Info modified on:
14 Mar 2024, 19:01:05
Short summary description Logitech G410 keyboard Gaming USB Black:

Logitech G410, Full-size (100%), Wired, USB, Mechanical, RGB LED, Black

Long summary description Logitech G410 keyboard Gaming USB Black:

Logitech G410. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED, Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.