Logitech K200, Full-size (100%), Wired, USB, Black
Logitech K200. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Product colour: Black