Little Tikes Garden Chair Red, Baby/kids chair, Plastic, Red, 22 kg
Little Tikes Garden Chair Red. Product type: Baby/kids chair, Product colour: Red, Coloration: Monochromatic. Width: 469.9 mm, Depth: 355.6 mm, Height: 457.2 mm. Package volume: 85500 cm³, Package width: 476.3 mm, Package depth: 387.4 mm. Products per intermodal container (20ft): 1223 pc(s), Products per intermodal container (40ft): 2814 pc(s), Products per intermodal container (40ft, HC): 2875 pc(s)