LG logo

LG VR6600PG robot vacuum 0.6 L Bagless Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16732
Info modified on:
23 Jul 2020, 10:34:23
Short summary description LG VR6600PG robot vacuum 0.6 L Bagless Red:

LG VR6600PG, Bagless, Red, Round, LCD, 3 wheel(s), 0.6 L

Long summary description LG VR6600PG robot vacuum 0.6 L Bagless Red:

LG VR6600PG. Dust container type: Bagless, Product colour: Red, Shape: Round. Dust capacity (total): 0.6 L, Noise level: 60 dB, Vacuum cleaner programs: Carpet, Manual, My Space, Turbo, Zigzag. Battery technology: Lithium, Runtime: 100 min, Charging time: 3 h. Diameter: 34 cm, Height: 89 mm, Weight: 3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.