LG logo

LG U series U460 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12964
Info modified on:
28 Jan 2025, 10:17:19
Short summary description LG U series U460 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, White:

LG U series U460, Intel® Core™ i5, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description LG U series U460 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, White:

LG U series U460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8.1. Product colour: Black, White. Weight: 1.69 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.