LG logo

LG RHT498H optical disc drive Internal Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40279
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG RHT498H optical disc drive Internal Black:

LG RHT498H, Black, 120 mm, 1 W, 40x, 12x, 16x

Long summary description LG RHT498H optical disc drive Internal Black:

LG RHT498H. Product colour: Black. Optical disc diameter: 120 mm, Power consumption: 1 W. CD write speed: 40x, CD rewrite speed: 12x. CD read speed: 16x. Weight: 3.74 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.