LG RH399H, Full HD, PAL, PAL BG, PAL I, SECAM, SECAM D/K, 10-Bit/54MHz, 24-bit/192kHz, MP3, WMA, GIF, JPG, PNG
LG RH399H. HD type: Full HD, Analog signal format system: PAL, PAL BG, PAL I, SECAM, SECAM D/K, Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. Weight: 3.52 kg