LG logo

LG Optimus Vu P895 12.7 cm (5") Android 4.0.4 3G 1 GB 32 GB 2080 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47765
Info modified on:
01 Nov 2022, 09:08:15
Short summary description LG Optimus Vu P895 12.7 cm (5") Android 4.0.4 3G 1 GB 32 GB 2080 mAh Black:

LG Optimus Vu P895, 12.7 cm (5"), 1 GB, 32 GB, 8 MP, Android 4.0.4, Black

Long summary description LG Optimus Vu P895 12.7 cm (5") Android 4.0.4 3G 1 GB 32 GB 2080 mAh Black:

LG Optimus Vu P895. Display diagonal: 12.7 cm (5"), Display resolution: 1024 x 768 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.0.4. Battery performance: 2080 mAh. Product colour: Black. Weight: 172 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.