LG OLED83G54LW.AEK, 2.11 m (83"), 3840 x 2160 pixels, OLED evo, Smart TV, Wi-Fi, Metallic
LG OLED83G54LW.AEK. Display diagonal: 2.11 m (83"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED evo, Screen shape: Flat. Smart TV. Motion interpolation technology: OLED Motion, Response time: 0.1 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Metallic