LG logo

LG MU2M17 UL2 air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105042
Info modified on:
12 Dec 2024, 14:14:40
Short summary description LG MU2M17 UL2 air conditioner Air conditioner outdoor unit White:

LG MU2M17 UL2, Air conditioner outdoor unit, White, Cooling, Heating, 4700 W, 1600 W, 5400 W

Long summary description LG MU2M17 UL2 air conditioner Air conditioner outdoor unit White:

LG MU2M17 UL2. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Power consumption (cooling) (min): 400 W, Power consumption (cooling) (max): 1600 W, Power consumption (heating) (min): 400 W. Outdoor unit noise level: 58 dB, Cooling airflow (outdoor unit): 1692 m³/h, Heating airflow (outdoor unit): 1692 m³/h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.