LG logo

LG MH7265DPS microwave Black Grill microwave Countertop 32 L 1350 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203424
Info modified on:
14 Mar 2024, 19:06:07
Short summary description LG MH7265DPS microwave Black Grill microwave Countertop 32 L 1350 W:

LG MH7265DPS, Countertop, Grill microwave, 32 L, 1350 W, Built-in display, LED

Long summary description LG MH7265DPS microwave Black Grill microwave Countertop 32 L 1350 W:

LG MH7265DPS. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 32 L, Microwave power: 1350 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.