LG logo

LG NeoChef MH6565DPR microwave Black, Stainless steel Grill microwave Countertop 25 L 1150 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6227
Info modified on:
20 Dec 2024, 06:15:50
Short summary description LG NeoChef MH6565DPR microwave Black, Stainless steel Grill microwave Countertop 25 L 1150 W:

LG NeoChef MH6565DPR, Countertop, Grill microwave, 25 L, 1150 W, Built-in display, LED

Long summary description LG NeoChef MH6565DPR microwave Black, Stainless steel Grill microwave Countertop 25 L 1150 W:

LG NeoChef MH6565DPR. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 25 L, Microwave power: 1150 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.