LG M2262D, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
LG M2262D. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black