LG logo

LG K30 LMX320EMW 13.8 cm (5.45") 4G Micro-USB 2 GB 16 GB 3000 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23440
Info modified on:
09 Mar 2024, 14:04:25
Short summary description LG K30 LMX320EMW 13.8 cm (5.45") 4G Micro-USB 2 GB 16 GB 3000 mAh Black:

LG K30 LMX320EMW, 13.8 cm (5.45"), 1440 x 720 pixels, 2 GB, 16 GB, 8 MP, Black

Long summary description LG K30 LMX320EMW 13.8 cm (5.45") 4G Micro-USB 2 GB 16 GB 3000 mAh Black:

LG K30 LMX320EMW. Display diagonal: 13.8 cm (5.45"), Display resolution: 1440 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor: MSM 8917. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Battery performance: 3000 mAh. Product colour: Black. Weight: 148 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.