LG Optimus NET P690, 8.13 cm (3.2"), 0.5 GB, 0.150 GB, 3 MP, Android 2.3.3, Black
LG Optimus NET P690. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 480 pixels. Processor frequency: 0.8 GHz, Processor family: Qualcomm, Processor: MSM 7227T. RAM capacity: 0.5 GB, Internal storage capacity: 0.150 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3.3. Battery performance: 1500 mAh. Product colour: Black. Weight: 122 g