LG logo

LG X Screen K500 12.5 cm (4.93") Android 6.0 4G Micro-USB 2 GB 16 GB 2300 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70238
Info modified on:
14 Mar 2024, 19:43:26
Short summary description LG X Screen K500 12.5 cm (4.93") Android 6.0 4G Micro-USB 2 GB 16 GB 2300 mAh Black:

LG X Screen K500, 12.5 cm (4.93"), 2 GB, 16 GB, 13 MP, Android 6.0, Black

Long summary description LG X Screen K500 12.5 cm (4.93") Android 6.0 4G Micro-USB 2 GB 16 GB 2300 mAh Black:

LG X Screen K500. Display diagonal: 12.5 cm (4.93"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor: MSM 8916. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery performance: 2300 mAh. Product colour: Black. Weight: 120 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.