LG G350, 7.62 cm (3"), 240 x 320 pixels, 0.36 GHz, 0.032 GB, 1.3 MP, Titanium
LG G350. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 320 pixels. Processor frequency: 0.36 GHz, Processor family: MediaTek, Processor: MT6260A. Internal storage capacity: 0.032 GB. Rear camera resolution (numeric): 1.3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery performance: 950 mAh. Product colour: Titanium. Weight: 125 g