LG logo

LG Optimus L4 II E440 9.65 cm (3.8") Single SIM Android 4.1.2 3G 0.5 GB 4 GB 1700 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25891
Info modified on:
14 Mar 2024, 18:51:41
Short summary description LG Optimus L4 II E440 9.65 cm (3.8") Single SIM Android 4.1.2 3G 0.5 GB 4 GB 1700 mAh White:

LG Optimus L4 II E440, 9.65 cm (3.8"), 0.5 GB, 4 GB, 3 MP, Android 4.1.2, White

Long summary description LG Optimus L4 II E440 9.65 cm (3.8") Single SIM Android 4.1.2 3G 0.5 GB 4 GB 1700 mAh White:

LG Optimus L4 II E440. Display diagonal: 9.65 cm (3.8"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz, Processor: MT6575. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1.2. Battery performance: 1700 mAh. Product colour: White. Weight: 125 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.