LG logo

LG Musicflow HS9 Black 7.1 channels 325 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125195
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG Musicflow HS9 Black 7.1 channels 325 W:

LG Musicflow HS9, 7.1 channels, 325 W, 150 W, 4 Ω, 82 dB, 2 cm

Long summary description LG Musicflow HS9 Black 7.1 channels 325 W:

LG Musicflow HS9. Audio output channels: 7.1 channels, RMS rated power: 325 W. Soundbar speaker RMS power: 150 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 82 dB. Subwoofer RMS power: 175 W, Subwoofer impedance: 3 Ω. Product colour: Black. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.