LG logo

LG HBS-730 Headset Wireless Neck-band Calls/Music Bluetooth Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89486
Info modified on:
20 Sept 2022, 15:58:16
Short summary description LG HBS-730 Headset Wireless Neck-band Calls/Music Bluetooth Black:

LG HBS-730, Wireless, Calls/Music, 32 g, Headset, Black

Long summary description LG HBS-730 Headset Wireless Neck-band Calls/Music Bluetooth Black:

LG HBS-730. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Weight: 32 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.