LG GBB92STACP, 384 L, SN-T, 14 kg/24h, C, Fresh zone compartment, Stainless steel
LG GBB92STACP. Total net capacity: 384 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 277 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 172 kWh