LG logo

LG FH4U2VDN1 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100819
Info modified on:
27 May 2024, 12:09:56
Short summary description LG FH4U2VDN1 washing machine Front-load 9 kg 1400 RPM White:

LG FH4U2VDN1, Front-load, 9 kg, A, 74 dB, 1400 RPM, 152 kWh

Long summary description LG FH4U2VDN1 washing machine Front-load 9 kg 1400 RPM White:

LG FH4U2VDN1. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 9000 L. Product colour: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.