LG logo

LG F4DV909H2 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73147
Info modified on:
27 May 2024, 14:22:05
Short summary description LG F4DV909H2 washer dryer Freestanding Front-load White:

LG F4DV909H2, Front-load, Freestanding, White, Left, 68 L, 6 kg

Long summary description LG F4DV909H2 washer dryer Freestanding Front-load White:

LG F4DV909H2. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 6 kg, Maximum spin speed: 1370 RPM, Spin-drying class: A. Door opening angle: 150°. Water consumption washing: 62 L, Water consumption washing & drying: 165 L, Energy efficiency scale: A to G. Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.