LG logo

LG E1910 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101249
Info modified on:
31 May 2024, 09:34:57
Short summary description LG E1910 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:

LG E1910, 48.3 cm (19"), 1280 x 1024 pixels, LED, LED, 5 ms, Black

Long summary description LG E1910 computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:

LG E1910. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.