LG logo

LG D1483CF dishwasher Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51144
Info modified on:
27 May 2024, 11:20:12
Short summary description LG D1483CF dishwasher Freestanding 14 place settings:

LG D1483CF, Freestanding, Platinum, Black, Platinum, Buttons, Touch, LED, 14 place settings

Long summary description LG D1483CF dishwasher Freestanding 14 place settings:

LG D1483CF. Appliance placement: Freestanding, Door colour: Platinum, Color of control panel: Black, Platinum. Number of place settings: 14 place settings, Noise level: 43 dB, Dishwashing programs: Auto, Eco, Quick, Rinsing + drying. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.82 kWh. Width: 598 mm, Depth: 570 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 235 kWh, Annual water consumption: 2600 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.