LG logo

LG CH12NS40 optical disc drive Internal Blu-Ray DVD Combo Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40388
Info modified on:
14 Mar 2024, 18:47:09
Short summary description LG CH12NS40 optical disc drive Internal Blu-Ray DVD Combo Black:

LG CH12NS40, Black, Vertical/Horizontal, Desktop, Blu-Ray DVD Combo, SATA, BD, BD-R, BD-R DL, BD-RE, BD-RE XL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW,...

Long summary description LG CH12NS40 optical disc drive Internal Blu-Ray DVD Combo Black:

LG CH12NS40. Product colour: Black, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: Blu-Ray DVD Combo, Interface: SATA. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 40x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.