LG logo

LG C18AWR air conditioner Split system Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37596
Info modified on:
31 Oct 2018, 17:33:45
Short summary description LG C18AWR air conditioner Split system Silver:

LG C18AWR, Split system, Silver, Cooling, Heating, 1640 W, 1770 W, 6000 BTU/h

Long summary description LG C18AWR air conditioner Split system Silver:

LG C18AWR. Type: Split system, Product colour: Silver, Air conditioner functions: Cooling, Heating. Power consumption (cooling) (max): 1640 W, Power consumption (heating) (max): 1770 W, Power requirements: 220-240V, 50Hz, 8.3A. Indoor unit type: Wall-mountable, Indoor unit weight: 14.1 kg, Indoor unit dimensions (WxDxH): 1170 x 200 x 299 mm. Outdoor unit noise level: 54 dB, Outdoor unit weight: 46 kg, Outdoor unit dimensions (WxDxH): 870 x 320 x 655 mm. Noise level (low speed): 34 dB, Noise level (medium speed): 39 dB, Noise level (high speed): 42 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.