LG logo

LG BX324 3200 ANSI lumens DLP XGA (1024x768) Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10978
Info modified on:
21 Jan 2020, 15:37:48
Short summary description LG BX324 3200 ANSI lumens DLP XGA (1024x768) Grey:

LG BX324, 3200 ANSI lumens, DLP, XGA (1024x768), 2100:1, 90%, Lamp

Long summary description LG BX324 3200 ANSI lumens DLP XGA (1024x768) Grey:

LG BX324. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 240 W. Focus: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL B, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 480i, 480p, 576i, 576p. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.