LG logo

LG BP350 Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204335
Info modified on:
27 Jun 2023, 12:17:21
Short summary description LG BP350 Blu-Ray player Black:

LG BP350, Full HD, NTSC, PAL, 1080p, 16:9, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, 2.0 channels

Long summary description LG BP350 Blu-Ray player Black:

LG BP350. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p. Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, Audio output channels: 2.0 channels. Video formats supported: AVC, AVCHD, H.264, MKV, MPEG2, MPEG4. Playback disc formats: CD audio, SVCD, VCD, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW. Power consumption: 12 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.