LG logo

LG BH7530TW home cinema system 5.1 channels 1200 W 3D compatibility Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103954
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BH7530TW home cinema system 5.1 channels 1200 W 3D compatibility Black:

LG BH7530TW, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 3GP, AVCHD, DIVX, DIVX HD, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VOB, WMV, 12-bit/148MHz, NTSC, PAL, 5.1 channels

Long summary description LG BH7530TW home cinema system 5.1 channels 1200 W 3D compatibility Black:

LG BH7530TW. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: 3GP, AVCHD, DIVX, DIVX HD, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VOB, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD HR, DTS-HD Master Audio. Supported radio bands: FM. Front speakers RMS power: 196 W, Front speaker sensitivity: 82 dB, Front speaker impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.