LG logo

LG 86TR3DJ-B signage display Interactive flat panel 2.18 m (86") IPS 330 cd/m² 4K Ultra HD Black Touch screen 16/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101819
Info modified on:
04 Aug 2022, 17:03:13
Short summary description LG 86TR3DJ-B signage display Interactive flat panel 2.18 m (86") IPS 330 cd/m² 4K Ultra HD Black Touch screen 16/7:

LG 86TR3DJ-B, Interactive flat panel, 2.18 m (86"), IPS, 3840 x 2160 pixels, 16/7

Long summary description LG 86TR3DJ-B signage display Interactive flat panel 2.18 m (86") IPS 330 cd/m² 4K Ultra HD Black Touch screen 16/7:

LG 86TR3DJ-B. Product design: Interactive flat panel. Display diagonal: 2.18 m (86"), Display technology: IPS, Display resolution: 3840 x 2160 pixels, Display brightness: 330 cd/m², HD type: 4K Ultra HD, Touch screen. Operating hours (hours/days): 16/7. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.