LG logo

LG 55VM5B-A video wall display LCD Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74746
Info modified on:
08 Mar 2024, 09:07:54
Short summary description LG 55VM5B-A video wall display LCD Indoor:

LG 55VM5B-A, 139.7 cm (55"), LCD, 1920 x 1080 pixels, 24/7, Wi-Fi

Long summary description LG 55VM5B-A video wall display LCD Indoor:

LG 55VM5B-A. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 500 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.