LG logo

LG 50UP81006LR.AEK TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45138
Info modified on:
16 Jul 2024, 11:04:19
Short summary description LG 50UP81006LR.AEK TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi:

LG 50UP81006LR.AEK, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Wi-Fi

Long summary description LG 50UP81006LR.AEK TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi:

LG 50UP81006LR.AEK. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.