LG 50PC1D, 127 cm (50"), 1366 x 768 pixels, HD, Plasma, Black
LG 50PC1D. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1000 cd/m², Native aspect ratio: 16:9. Product colour: Black